Molex Stacking Board Connector, Slimstack 53627 Series, Header, 0.635 Mm, 40, Surface Mount Rohs Compliant Molex 53627-0474

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Stacking Board Connector, Slimstack 53627 Series, Header, 0.635 Mm, 40, Surface Mount Rohs Compliant Molex - 28W0780 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Board Connector, Slimstack 53627 Series, Header, 0.635 Mm, 40, Surface Mount Rohs Compliant Molex
28W0780
Stacking Board Connector, Slimstack 53627 Series, Header, 0.635 Mm, 40, Surface Mount Rohs Compliant Molex 28W0780
Stacking Board Connector, SlimStack 53627 Series, Header, 0.635 mm, 40, Surface Mount RoHS Compliant: Yes

Stacking Board Connector, SlimStack 53627 Series, Header, 0.635 mm, 40, Surface Mount RoHS Compliant: Yes

Supplier's Site
Connector, Stacking, Header, 40Pos, 2Row; Mezzanine Connector Type Molex - 59J0558 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Header, 40Pos, 2Row; Mezzanine Connector Type Molex
59J0558
Connector, Stacking, Header, 40Pos, 2Row; Mezzanine Connector Type Molex 59J0558
CONNECTOR, STACKING, HEADER, 40POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

CONNECTOR, STACKING, HEADER, 40POS, 2ROW; Mezzanine Connector Type:Header; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Product Range:- RoHS Compliant: Yes

Supplier's Site
Stacking Conn, Hdr, 40Pos, 0.635Mm Rohs Compliant Molex - 48AK9111 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Conn, Hdr, 40Pos, 0.635Mm Rohs Compliant Molex
48AK9111
Stacking Conn, Hdr, 40Pos, 0.635Mm Rohs Compliant Molex 48AK9111
STACKING CONN, HDR, 40POS, 0.635MM ROHS COMPLIANT: YES

STACKING CONN, HDR, 40POS, 0.635MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 53627-0474 28W0780 59J0558
Product Name Stacking Board Connector, Slimstack 53627 Series, Header, 0.635 Mm, 40, Surface Mount Rohs Compliant Molex Connector, Stacking, Header, 40Pos, 2Row; Mezzanine Connector Type Molex
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1211/1000-411-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details