Molex Rectangular Connectors - 0535053071 535053071

Description
Manufacturer: Molex, LLC Win Source Part Number: 853310-0535053071 Series: Pico-Gold 53505 Features: Connector Header position Package: Reel - TR Part Status: Obsolete Family Name: 053505 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM3944TR, WM3944CT, 53505-3071, 53553071, WM3944DKR, 535053071
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 853310-0535053071 Series: Pico-Gold 53505 Features: Connector Header position Package: Reel - TR Part Status: Obsolete Family Name: 053505 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM3944TR, WM3944CT, 53505-3071, 53553071, WM3944DKR, 535053071
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0535053071 - 853310-0535053071 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0535053071
853310-0535053071
Rectangular Connectors - 0535053071 853310-0535053071
Manufacturer: Molex, LLC Win Source Part Number: 853310-0535053071 Series: Pico-Gold 53505 Features: Connector Header position Package: Reel - TR Part Status: Obsolete Family Name: 053505 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM3944TR, WM3944CT, 53505-3071, 53553071, WM3944DKR, 535053071

Manufacturer: Molex, LLC
Win Source Part Number: 853310-0535053071
Series: Pico-Gold 53505
Features: Connector Header position
Package: Reel - TR
Part Status: Obsolete
Family Name: 053505
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM3944TR, WM3944CT, 53505-3071, 53553071, WM3944DKR, 535053071

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 853310-0535053071
Product Name Rectangular Connectors - 0535053071
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details