Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007909-53481-1009
Number of Circuits: 100
Orientation: Vertical
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 53481-1009534811009;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 1007909-53481-1009 |
| Product Name | Circular Connectors - Circular Connectors - Housings - 53481-1009 |
| Connector Type | Circular / Cylindrical Connectors |