Molex Connectors, Interconnects Rectangular Connectors Headers, Male Pins 534260210

Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: Mini-Lock 53426 Package: Tray Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.098" (2.50mm) Style: Board to Cable/Wire Shrouding: Shrouded - 4 Wall Mounting Type: Through Hole, Right Angle
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: Mini-Lock 53426 Package: Tray Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.098" (2.50mm) Style: Board to Cable/Wire Shrouding: Shrouded - 4 Wall Mounting Type: Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Rectangular Connectors Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins Series: Mini-Lock 53426 Package: Tray Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.098" (2.50mm) Style: Board to Cable/Wire Shrouding: Shrouded - 4 Wall Mounting Type: Through Hole, Right Angle

Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Headers, Male Pins
Series: Mini-Lock 53426
Package: Tray
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.098" (2.50mm)
Style: Board to Cable/Wire
Shrouding: Shrouded - 4 Wall
Mounting Type: Through Hole, Right Angle

Buy Now Datasheet
Connectors - 534260210 - ODG (Origin Data Global)
Shenzhen, China
Connectors
534260210
Connectors 534260210
1x2P 2P 1 2.5mm 2 Bronze Bend insert Push-Pull,P=2.5mm Wire To Board Connector ROHS

1x2P 2P 1 2.5mm 2 Bronze Bend insert Push-Pull,P=2.5mm Wire To Board Connector ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 534260210
Product Name Connectors, Interconnects Rectangular Connectors Headers, Male Pins Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1228-ND - DigiKey
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Mounting Board, Chassis
View Details
4 suppliers
Connector - SMT Pogo Pin 6mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details