Connector
Manufacturer: Molex, LLC
Win Source Part Number: 759155-53398-0971
Manufacturer Homepage: www.molex.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
9 Pos 1 Row 1.25mm Pitch Male Header, SM, 1A, 125V Product overview: 53398-0971 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 125V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-53398-0971 can be used for catalog matching and distributor lookup.
CONNECTOR, HEADER, 9POS, 1ROW, 1.25MM; Connector Systems:Wire-to-Boar
CONNECTOR, HEADER, 9POS, 1ROW, 1.25MM; Connector Systems:Wire-to-Boar
| Powell Electronics, Inc. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 53398-0971 | 759155-53398-0971 | 5427236 | 5427236P | 2027-53398-0971 | 56R1876 |
| Product Name | Rectangular Connectors - 53398-0971 | PCB Headers | PCB Headers | 1A 125V Electronic Connector | Connector, Header, 9Pos, 1Row, 1.25Mm; Connector Systems Molex | |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector | Wire to Board Connector | |||
| Category | Wire to Board Connector | |||||
| Termination | Solder | Solder | Surface Mount Straight | |||
| Mounting | Surface mount | |||||
| Contact Pitch | 1.25 mm (0.0492 inch) |