1.25 WTB WAFER ASSY 4CKT EMBST - CUT TAPE
Connector
CONNECTOR, HEADER, 4POS, 1ROW, 1.25MM; Connector Systems:Signal; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Surface Mount Straight; Product Range:PicoBlade 53398 Series RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 6563018 | 6563018P | 53398-0471 | 53398-0471 | 93K4255 |
| Product Name | PCB Headers | PCB Headers | Connectors | Connector, Header, 4Pos, 1Row, 1.25Mm; Connector Systems Molex | |
| Category | Wire to Board Connector | ||||
| Connector Type | Header Connector | ||||
| Termination | Solder | ||||
| Mounting | Surface mount |