Molex Rectangular Connectors - 0533750210 533750210

Description
Manufacturer: Molex, LLC Win Source Part Number: 850367-0533750210 Series: Mini-Lock 53375 Features: Connector Header position Package: Bag Family Name: 053375 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 53375-0210, 533750210, 053375-0210, WM3421
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 850367-0533750210 Series: Mini-Lock 53375 Features: Connector Header position Package: Bag Family Name: 053375 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 53375-0210, 533750210, 053375-0210, WM3421
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0533750210 - 850367-0533750210 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0533750210
850367-0533750210
Rectangular Connectors - 0533750210 850367-0533750210
Manufacturer: Molex, LLC Win Source Part Number: 850367-0533750210 Series: Mini-Lock 53375 Features: Connector Header position Package: Bag Family Name: 053375 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 53375-0210, 533750210, 053375-0210, WM3421

Manufacturer: Molex, LLC
Win Source Part Number: 850367-0533750210
Series: Mini-Lock 53375
Features: Connector Header position
Package: Bag
Family Name: 053375
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 53375-0210, 533750210, 053375-0210, WM3421

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 850367-0533750210
Product Name Rectangular Connectors - 0533750210
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details
50 Ohm N 90° Plug - 111136 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details