Board Stacking Connector, 18 Contact(s), 2 Row(s), Female, Straight, 0.031 inch Pitch, Surface Mount Terminal, Locking, Natural Insulator, Receptacle, LEAD FREE Product overview: 53307-1871 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-53307-1871 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1003071-53307-1871
Packaging: Tape & Reel
Number of Positions: 18
Pitch: 800 µm
Number of Rows: 2
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 18
Gender: Male
Housing Material: Thermoplastic
Number of Circuits: 18
Orientation: Vertical
Contact Plating: Tin
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 1735434-1; 53307-1471; 53309-1870; 53307-2071; DF9-15P-1V(32); DF9A-21P-1V(22); 91910-21221LF0533071
Country of Origin: JP
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Radiation Hardening: No
REACH SVHC: Unknown
Glow Wire Compliant: Non-compliant
0.8 BtB WaferAssy ST SMT 18Ckt EmbsTpPkg RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 2027-53307-1871 | 1003071-53307-1871 | 59J0272 |
| Product Name | SMD Electronic Connector | Circular Connectors - Circular Connectors - Housings - 53307-1871 | 0.8 Btb Waferassy St Smt 18Ckt Embstppkg Rohs Compliant Molex |
| Gender | Male / Plug |