Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 532900480

Description
Manufacturer: Molex Win Source Part Number: 1333060-0532900480 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tray Number of Positions: 4 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Detent Lock Contact Material: Brass Material Flammability Rating: UL94 V-0 Standard Package: 3,000 Mounting: Through Hole Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 3 Wall Contact Length - Post: 0.126" (3.20mm) Overall Contact Length: 0.335" (8.51mm) Insulation Height: 0.236" (6.00mm) Contact Shape: Square Contact Length - Mating: 0.130" (3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 53290-0480-ND,053290 -0480,53290-0480,053 2900480-ND,532900480 ,WM9208 Base Product Number: 053290 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333060-0532900480 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tray Number of Positions: 4 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Detent Lock Contact Material: Brass Material Flammability Rating: UL94 V-0 Standard Package: 3,000 Mounting: Through Hole Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 3 Wall Contact Length - Post: 0.126" (3.20mm) Overall Contact Length: 0.335" (8.51mm) Insulation Height: 0.236" (6.00mm) Contact Shape: Square Contact Length - Mating: 0.130" (3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 53290-0480-ND,053290 -0480,53290-0480,053 2900480-ND,532900480 ,WM9208 Base Product Number: 053290 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1333060-0532900480 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1333060-0532900480
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1333060-0532900480
Manufacturer: Molex Win Source Part Number: 1333060-0532900480 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tray Number of Positions: 4 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Detent Lock Contact Material: Brass Material Flammability Rating: UL94 V-0 Standard Package: 3,000 Mounting: Through Hole Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled Style: Board to Board Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Shrouding: Shrouded - 3 Wall Contact Length - Post: 0.126" (3.20mm) Overall Contact Length: 0.335" (8.51mm) Insulation Height: 0.236" (6.00mm) Contact Shape: Square Contact Length - Mating: 0.130" (3.30mm) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 53290-0480-ND,053290 -0480,53290-0480,053 2900480-ND,532900480 ,WM9208 Base Product Number: 053290 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333060-0532900480
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Tray
Number of Positions: 4
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Detent Lock
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Standard Package: 3,000
Mounting: Through Hole
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Style: Board to Board
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Shrouding: Shrouded - 3 Wall
Contact Length - Post: 0.126" (3.20mm)
Overall Contact Length: 0.335" (8.51mm)
Insulation Height: 0.236" (6.00mm)
Contact Shape: Square
Contact Length - Mating: 0.130" (3.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 53290-0480-ND,053290-0480,53290-0480,0532900480-ND,532900480,WM9208
Base Product Number: 053290
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1333060-0532900480
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

IC Sockets - 2272203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Rectangular Connector Accessories - 1011-346-0405 - ODG (Origin Data Global)
Specs
Features IP68
Number of Contacts 4
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, Header, 6Pos, 1Row, 2.54Mm, Th Rohs Compliant Amphenol Communications Solutions - 29AK9754 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details