Molex Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins 532610671

Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins Series: PicoBlade 53261 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header Contact Type: Male Blade Pitch - Mating: 0.049" (1.25mm) Mounting Type: Surface Mount, Right Angle Termination: Solder
Request a Quote Datasheet
Description
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins Series: PicoBlade 53261 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header Contact Type: Male Blade Pitch - Mating: 0.049" (1.25mm) Mounting Type: Surface Mount, Right Angle Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Manufacturer: Molex Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins Series: PicoBlade 53261 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Connector Type: Header Contact Type: Male Blade Pitch - Mating: 0.049" (1.25mm) Mounting Type: Surface Mount, Right Angle Termination: Solder

Manufacturer: Molex
Category: Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Series: PicoBlade 53261
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Connector Type: Header
Contact Type: Male Blade
Pitch - Mating: 0.049" (1.25mm)
Mounting Type: Surface Mount, Right Angle
Termination: Solder

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects- Rectangular Connectors- Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
Carriers for
Specs
Product Type IC Socket
View Details
DIL Sockets - 1831562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details