Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 532610571

Description
Win Source Part Number: 1380391-0532610571 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: PicoBlade 53261 Number of Positions: 5 Features: Solder Retention Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Standard Package: 1,000 pcs Insulation Material: Polyamide (PA46), Nylon 4/6 Style: Board to Cable/Wire Pitch - Mating: 0.049" (1.25mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39.4µin (1.00µm) Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Surface Mount, Right Angle Shrouding: Shrouded - 4 Wall Insulation Height: 0.134" (3.40mm) Contact Shape: Rectangular ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 053261 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1380391-0532610571 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: PicoBlade 53261 Number of Positions: 5 Features: Solder Retention Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Standard Package: 1,000 pcs Insulation Material: Polyamide (PA46), Nylon 4/6 Style: Board to Cable/Wire Pitch - Mating: 0.049" (1.25mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39.4µin (1.00µm) Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Surface Mount, Right Angle Shrouding: Shrouded - 4 Wall Insulation Height: 0.134" (3.40mm) Contact Shape: Rectangular ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 053261 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1380391-0532610571 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1380391-0532610571
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1380391-0532610571
Win Source Part Number: 1380391-0532610571 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Series: PicoBlade 53261 Number of Positions: 5 Features: Solder Retention Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Detent Lock Package: Tape & Reel Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical Standard Package: 1,000 pcs Insulation Material: Polyamide (PA46), Nylon 4/6 Style: Board to Cable/Wire Pitch - Mating: 0.049" (1.25mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 39.4µin (1.00µm) Contact Finish - Post: Tin Insulation Color: Natural Mounting Type: Surface Mount, Right Angle Shrouding: Shrouded - 4 Wall Insulation Height: 0.134" (3.40mm) Contact Shape: Rectangular ECCN: EAR99 Fake Threat In the Open Market: 55 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex, LLC Base Product Number: 053261 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1380391-0532610571
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Series: PicoBlade 53261
Number of Positions: 5
Features: Solder Retention
Connector Type: Header
Contact Type: Male Blade
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Detent Lock
Package: Tape & Reel
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical
Standard Package: 1,000 pcs
Insulation Material: Polyamide (PA46), Nylon 4/6
Style: Board to Cable/Wire
Pitch - Mating: 0.049" (1.25mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 39.4µin (1.00µm)
Contact Finish - Post: Tin
Insulation Color: Natural
Mounting Type: Surface Mount, Right Angle
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.134" (3.40mm)
Contact Shape: Rectangular
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex, LLC
Base Product Number: 053261
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1380391-0532610571
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Array PoP Test: Euclid Series -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Headers & Wire Housings - G125-FV11205F1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102089-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
773 Series CSP/FBGA Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details