Molex Rectangular Connectors - 0532610290 532610290

Description
Manufacturer: Molex, LLC Win Source Part Number: 856484-0532610290 Series: PicoBlade 53261 Features: Connector Header position Package: Reel - TR Part Status: Obsolete Family Name: 053261 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM1753-ND, 532610290, 900-0532610290CT, 532-61-0290-P, WM1753CT, WM1753CT-ND, WM1753TR-ND, 53261-0290-P, 532610290-C, 900-0532610290TR, WM1753, 0532610290-C, 053261-0290, 053261-0290-C, 53261-0290, 53261-0290-C, WM1753TR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856484-0532610290 Series: PicoBlade 53261 Features: Connector Header position Package: Reel - TR Part Status: Obsolete Family Name: 053261 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM1753-ND, 532610290, 900-0532610290CT, 532-61-0290-P, WM1753CT, WM1753CT-ND, WM1753TR-ND, 53261-0290-P, 532610290-C, 900-0532610290TR, WM1753, 0532610290-C, 053261-0290, 053261-0290-C, 53261-0290, 53261-0290-C, WM1753TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0532610290 - 856484-0532610290 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0532610290
856484-0532610290
Rectangular Connectors - 0532610290 856484-0532610290
Manufacturer: Molex, LLC Win Source Part Number: 856484-0532610290 Series: PicoBlade 53261 Features: Connector Header position Package: Reel - TR Part Status: Obsolete Family Name: 053261 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM1753-ND, 532610290, 900-0532610290CT, 532-61-0290-P, WM1753CT, WM1753CT-ND, WM1753TR-ND, 53261-0290-P, 532610290-C, 900-0532610290TR, WM1753, 0532610290-C, 053261-0290, 053261-0290-C, 53261-0290, 53261-0290-C, WM1753TR

Manufacturer: Molex, LLC
Win Source Part Number: 856484-0532610290
Series: PicoBlade 53261
Features: Connector Header position
Package: Reel - TR
Part Status: Obsolete
Family Name: 053261
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM1753-ND, 532610290, 900-0532610290CT, 532-61-0290-P, WM1753CT, WM1753CT-ND, WM1753TR-ND, 53261-0290-P, 532610290-C, 900-0532610290TR, WM1753, 0532610290-C, 053261-0290, 053261-0290-C, 53261-0290, 53261-0290-C, WM1753TR

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
340-532610290
SMD Electronic Connector 340-532610290
Conn Shrouded Header (4 Sides) HDR 2 POS 1.25mm Solder RA SMD PicoBlade™ T/R Product overview: 532610290 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-532610290 can be used for catalog matching and distributor lookup.

Conn Shrouded Header (4 Sides) HDR 2 POS 1.25mm Solder RA SMD PicoBlade™ T/R Product overview: 532610290 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-532610290 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 856484-0532610290 340-532610290
Product Name Rectangular Connectors - 0532610290 SMD Electronic Connector
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101V06L - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
TNC (F) B/H St. Connector for 1.13mm Cable - ET-TFS-BH-5 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5B-1631-3 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers