Molex Circular Connectors - Circular Connectors - Housings - 53261-0390 53261-0390

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039169-53261-0390 Packaging: Cut Tape Number of Positions: 3 Pitch: 1.2446 mm Color: Beige Connector Type: Blade Pin Number of Rows: 1 Termination: Solder Contact Material: Bronze Number of Contacts: 3 Gender: Male Length: 8.9 mm Housing Material: Nylon Number of Circuits: 3 Orientation: Right Angle Contact Plating: Tin Height: 3.4 mm Number of Pins: 3 Width: 4.2 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 501568-0307; 53261-0371; 501953-0307; 10114830-10103LF; 10114828-10103LF; DF13A-3P-1.25H(20)05 32610390; 532610390; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039169-53261-0390 Packaging: Cut Tape Number of Positions: 3 Pitch: 1.2446 mm Color: Beige Connector Type: Blade Pin Number of Rows: 1 Termination: Solder Contact Material: Bronze Number of Contacts: 3 Gender: Male Length: 8.9 mm Housing Material: Nylon Number of Circuits: 3 Orientation: Right Angle Contact Plating: Tin Height: 3.4 mm Number of Pins: 3 Width: 4.2 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 501568-0307; 53261-0371; 501953-0307; 10114830-10103LF; 10114828-10103LF; DF13A-3P-1.25H(20)05 32610390; 532610390; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 53261-0390 - 1039169-53261-0390 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 53261-0390
1039169-53261-0390
Circular Connectors - Circular Connectors - Housings - 53261-0390 1039169-53261-0390
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039169-53261-0390 Packaging: Cut Tape Number of Positions: 3 Pitch: 1.2446 mm Color: Beige Connector Type: Blade Pin Number of Rows: 1 Termination: Solder Contact Material: Bronze Number of Contacts: 3 Gender: Male Length: 8.9 mm Housing Material: Nylon Number of Circuits: 3 Orientation: Right Angle Contact Plating: Tin Height: 3.4 mm Number of Pins: 3 Width: 4.2 mm Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 501568-0307; 53261-0371; 501953-0307; 10114830-10103LF; 10114828-10103LF; DF13A-3P-1.25H(20)05 32610390; 532610390; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead Mount: Surface Mount RoHS: Non-Compliant REACH SVHC: No SVHC Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039169-53261-0390
Packaging: Cut Tape
Number of Positions: 3
Pitch: 1.2446 mm
Color: Beige
Connector Type: Blade Pin
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Number of Contacts: 3
Gender: Male
Length: 8.9 mm
Housing Material: Nylon
Number of Circuits: 3
Orientation: Right Angle
Contact Plating: Tin
Height: 3.4 mm
Number of Pins: 3
Width: 4.2 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 501568-0307; 53261-0371; 501953-0307; 10114830-10103LF; 10114828-10103LF; DF13A-3P-1.25H(20)0532610390; 532610390;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
REACH SVHC: No SVHC
Glow Wire Compliant: Non-compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1039169-53261-0390
Product Name Circular Connectors - Circular Connectors - Housings - 53261-0390
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 1115756 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details