Molex Connectors 53261-0271

Description
CUT TAPE 1.25 WTB WAFER ASSY 2 CKT
Request a Quote
Description
CUT TAPE 1.25 WTB WAFER ASSY 2 CKT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connectors - 53261-0271 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
53261-0271
Connectors 53261-0271
CUT TAPE 1.25 WTB WAFER ASSY 2 CKT

CUT TAPE 1.25 WTB WAFER ASSY 2 CKT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
PCB Headers - 1707114 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1707114
PCB Headers 1707114
Molex 53261-0271 PCB Header

Molex 53261-0271 PCB Header

Supplier's Site
PCB Headers - 5427090P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
5427090P
PCB Headers 5427090P
Molex 53261-0271 PCB Header

Molex 53261-0271 PCB Header

Supplier's Site
PCB Headers - 5427090 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
5427090
PCB Headers 5427090
Molex 53261-0271 PCB Header

Molex 53261-0271 PCB Header

Supplier's Site
Connector, Header, 2Pos, 1Row, 1.25Mm; Connector Systems Molex - 08N1661 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 2Pos, 1Row, 1.25Mm; Connector Systems Molex
08N1661
Connector, Header, 2Pos, 1Row, 1.25Mm; Connector Systems Molex 08N1661
CONNECTOR, HEADER, 2POS, 1ROW, 1.25MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:PicoBlade 53261 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 2POS, 1ROW, 1.25MM; Connector Systems:Wire-to-Board; Pitch Spacing:1.25mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Surface Mount Right Angle; Product Range:PicoBlade 53261 Series RoHS Compliant: Yes

Supplier's Site
Pcb Header; No. Of Contacts Molex - 59J0234 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Header; No. Of Contacts Molex
59J0234
Pcb Header; No. Of Contacts Molex 59J0234
PCB Header; No. of Contacts:2; Pitch Spacing:1.25mm; No. of Rows:1; Series:53261; Body Material:Nylon; Body Plating:Tin; Current Rating:1A; Voltage Rating:125V RoHS Compliant: Yes

PCB Header; No. of Contacts:2; Pitch Spacing:1.25mm; No. of Rows:1; Series:53261; Body Material:Nylon; Body Plating:Tin; Current Rating:1A; Voltage Rating:125V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 53261-0271 53261-0271 1707114 5427090P 08N1661 59J0234
Product Name Connectors PCB Headers PCB Headers Connector, Header, 2Pos, 1Row, 1.25Mm; Connector Systems Molex Pcb Header; No. Of Contacts Molex
Category Wire to Board Connector
Connector Type Header Connector Wire to Board Connector
Termination Solder Surface Mount Right Angle
Mounting Surface mount
Contact Pitch 1.25 mm (0.0492 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51767-10900000A0LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 9 #
View Details
3 suppliers
4A 30V Electronic Connector - 316-104078-3 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Female / Jack
Termination Through Hole
View Details
4 suppliers
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80322-1P02B7PPA - Rego Electronics Inc.
Specs
Gender Male / Plug
Current Rating 50.0 to ? amps
Number of Contacts 2 #
View Details
PCB Connectors - NC2-FL4G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details