2.50mm Pitch Wire-to-Board Header, Vertical, with Kinked PC Tail, 4 Circuits Product overview: 53052-0410 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-53052-0410 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 991895-53052-0410
Pitch: 2.5 mm
Length: 12.4 mm
Number of Circuits: 4
Orientation: Vertical
Contact Plating: Tin
Height: 8.3 mm
Shape: Straight
Number of Poles: 4
Width: 5.8 mm
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 53052-04100530520410
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Glow Wire Compliant: Non-compliant
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 320-53052-0410 | 991895-53052-0410 |
| Product Name | Electronic Connector | Circular Connectors - Circular Connectors - Housings - 53052-0410 |
| Connector Type | Circular / Cylindrical Connectors |