Molex Rectangular Connectors - 0530481210 530481210

Description
Manufacturer: Molex, LLC Win Source Part Number: 907304-0530481210 Series: PicoBlade 53048 Features: Connector Header Through Hole, Right Angle 12 position 0.049" (1.25mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 053048 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM1752, 53048-1210, 530-48-1210-P, 5304-12010-CL100, 53048-1210-CL100, 53048-1210-P, 53048-1210-C, 530481210
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907304-0530481210 Series: PicoBlade 53048 Features: Connector Header Through Hole, Right Angle 12 position 0.049" (1.25mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 053048 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM1752, 53048-1210, 530-48-1210-P, 5304-12010-CL100, 53048-1210-CL100, 53048-1210-P, 53048-1210-C, 530481210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0530481210 - 907304-0530481210 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0530481210
907304-0530481210
Rectangular Connectors - 0530481210 907304-0530481210
Manufacturer: Molex, LLC Win Source Part Number: 907304-0530481210 Series: PicoBlade 53048 Features: Connector Header Through Hole, Right Angle 12 position 0.049" (1.25mm) Package: Tray Mounting: Through Hole, Right Angle Family Name: 053048 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM1752, 53048-1210, 530-48-1210-P, 5304-12010-CL100, 53048-1210-CL100, 53048-1210-P, 53048-1210-C, 530481210

Manufacturer: Molex, LLC
Win Source Part Number: 907304-0530481210
Series: PicoBlade 53048
Features: Connector Header Through Hole, Right Angle 12 position 0.049" (1.25mm)
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 053048
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM1752, 53048-1210, 530-48-1210-P, 5304-12010-CL100, 53048-1210-CL100, 53048-1210-P, 53048-1210-C, 530481210

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 907304-0530481210
Product Name Rectangular Connectors - 0530481210
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC 90° Plug - 150413 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
D-Sub Connector Assemblies - 2262-A50016-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details