Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 53015-0810

Description
Win Source Part Number: 1016425-53015-0810 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Box Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-53015-0810
Request a Quote Datasheet
Description
Win Source Part Number: 1016425-53015-0810 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Box Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-53015-0810
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1016425-53015-0810 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1016425-53015-0810
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1016425-53015-0810
Win Source Part Number: 1016425-53015-0810 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: * Package: Box Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: Vendor Undefined REACH Status: REACH info available upon request HTSUS: 8536.69.4040 Mfr: Molex Other Names: 2266-53015-0810

Win Source Part Number: 1016425-53015-0810
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: *
Package: Box
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
HTSUS: 8536.69.4040
Mfr: Molex
Other Names: 2266-53015-0810

Buy Now Datasheet
Header; Series Molex - 89C3140 - Newark, An Avnet Company
Chicago, IL, United States
Header; Series Molex
89C3140
Header; Series Molex 89C3140
Header; Series:MicroBlade; Contact Termination:Right Angle Through Hole; Gender:Header; No. of Contacts:8; No. of Rows:1; Pitch Spacing:2mm; Contact Plating:Tin; Contact Material:Phosphor Bronze; Connector Type:Wire-to-Board RoHS Compliant: Yes

Header; Series:MicroBlade; Contact Termination:Right Angle Through Hole; Gender:Header; No. of Contacts:8; No. of Rows:1; Pitch Spacing:2mm; Contact Plating:Tin; Contact Material:Phosphor Bronze; Connector Type:Wire-to-Board RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1016425-53015-0810 89C3140
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header; Series Molex
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

DDR4 SMT - 10151094-1311113LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Headers & Wire Housings - B5743-206-M-T-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
TO-5 Socket-8pins - 4592 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Socket; PCB Pins
Socket Type Transistor Sockets
View Details