Molex 2A 125V Electronic Connector 53014-0610

Description
6 Pos 1 Row Male Header, 2mm Pitch, 2A, 125V, Straight Product overview: 53014-0610 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-53014-0610 can be used for catalog matching and distributor lookup.
Request a Quote
Description
6 Pos 1 Row Male Header, 2mm Pitch, 2A, 125V, Straight Product overview: 53014-0610 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-53014-0610 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2A 125V Electronic Connector
320-53014-0610
2A 125V Electronic Connector 320-53014-0610
6 Pos 1 Row Male Header, 2mm Pitch, 2A, 125V, Straight Product overview: 53014-0610 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-53014-0610 can be used for catalog matching and distributor lookup.

6 Pos 1 Row Male Header, 2mm Pitch, 2A, 125V, Straight Product overview: 53014-0610 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 125V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 125V, Electronic Connector, Circular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 320-53014-0610 can be used for catalog matching and distributor lookup.

Supplier's Site
Circular Connectors - Circular Connectors - Housings - 53014-0610 - 1027677-53014-0610 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 53014-0610
1027677-53014-0610
Circular Connectors - Circular Connectors - Housings - 53014-0610 1027677-53014-0610
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027677-53014-0610 Packaging: Bulk Number of Positions: 6 Pitch: 2 mm Color: Natural Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 125 V Current Rating: 2 A Number of Contacts: 6 Gender: Male Length: 14 mm Housing Material: Nylon Number of Circuits: 6 Orientation: Vertical Contact Plating: Tin Housing Color: Natural Contact Resistance: 20 mΩ Height: 5.85 mm Plating: Tin Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 89400-0620; M22-2010605; M22-2510605; 53014-0510; 22-28-4061; M20-9990646053014061 0; 530-14-0610; 53014-0610.; 53014-0610..; 530140610; Country of Origin: TW Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Depth: 4.35 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -20 °C Voltage Rating (DC): 125 V Lead Pitch: 2 mm Flammability Rating: UL94 V-0 Max Current Rating: 2 A Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027677-53014-0610
Packaging: Bulk
Number of Positions: 6
Pitch: 2 mm
Color: Natural
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 2 A
Number of Contacts: 6
Gender: Male
Length: 14 mm
Housing Material: Nylon
Number of Circuits: 6
Orientation: Vertical
Contact Plating: Tin
Housing Color: Natural
Contact Resistance: 20 mΩ
Height: 5.85 mm
Plating: Tin
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 89400-0620; M22-2010605; M22-2510605; 53014-0510; 22-28-4061; M20-99906460530140610; 530-14-0610; 53014-0610.; 53014-0610..; 530140610;
Country of Origin: TW
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 4.35 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -20 °C
Voltage Rating (DC): 125 V
Lead Pitch: 2 mm
Flammability Rating: UL94 V-0
Max Current Rating: 2 A
Glow Wire Compliant: Non-compliant

Buy Now
2.00mm microblade wire to board header,vt 6 circuits - 70090875 - Allied Electronics, Inc.
Fort Worth, TX, USA
2.00mm microblade wire to board header,vt 6 circuits
70090875
2.00mm microblade wire to board header,vt 6 circuits 70090875
2.00mm microblade wire to board header,vt 6 circuits

2.00mm microblade wire to board header,vt 6 circuits

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 320-53014-0610 1027677-53014-0610 70090875
Product Name 2A 125V Electronic Connector Circular Connectors - Circular Connectors - Housings - 53014-0610 2.00mm microblade wire to board header,vt 6 circuits
Gender Male / Plug
Termination Solder Solder
Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro (M12) receptacle - 888D-M5AC5-0M5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - NASQ-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details