Alternative Parts (Cross-Reference): Cross
Manufacturer: Molex
Category: Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board)
Series: SlimStack 52991
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Connector Type: Receptacle, Center Strip Contacts
Number of Positions: 80
Pitch: 0.020" (0.50mm)
Mounting Type: Surface Mount
Contact Finish Thickness: 4.00µin (0.100µm)
CONN RCPT 80POS SMD GOLD
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 0529910808 | |
| Product Name | Connectors, Interconnects Rectangular Connectors Arrays, Edge Type, Mezzanine (Board to Board) | Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) |
| Connector Type | Board to Board Connector; Card Edge Connector; Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |