Molex Flat Flex Cables (FFC, FPC) - 0528922496 528922496

Description
Manufacturer: Molex, LLC Win Source Part Number: 856468-0528922496 Series: Easy-On 52892 Features: Position Connector Package: Reel - TR Family Name: 052892 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052892-2496, 52892-2496, 528922496
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856468-0528922496 Series: Easy-On 52892 Features: Position Connector Package: Reel - TR Family Name: 052892 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052892-2496, 52892-2496, 528922496
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0528922496 - 856468-0528922496 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0528922496
856468-0528922496
Flat Flex Cables (FFC, FPC) - 0528922496 856468-0528922496
Manufacturer: Molex, LLC Win Source Part Number: 856468-0528922496 Series: Easy-On 52892 Features: Position Connector Package: Reel - TR Family Name: 052892 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052892-2496, 52892-2496, 528922496

Manufacturer: Molex, LLC
Win Source Part Number: 856468-0528922496
Series: Easy-On 52892
Features: Position Connector
Package: Reel - TR
Family Name: 052892
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 052892-2496, 52892-2496, 528922496

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 856468-0528922496
Product Name Flat Flex Cables (FFC, FPC) - 0528922496
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Encoder Connector M23 Female Solder Type Rohs Compliant Sensata/bei Sensors - 80AJ8891 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Connecting cable - 706-100/1303-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
Accessories, Gate leads - GATELEAD PB20 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details