Molex Flat Flex Cables (FFC, FPC) - 0528921433 528921433

Description
Manufacturer: Molex, LLC Win Source Part Number: 907293-0528921433 Series: Easy-On 52892 Operating Temperature Range: -40°C ~ 85°C Features: 14 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 052892 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052892-1433, WM11085CT, 0528921433-ND, 52892-1433, 0052892-1433, WM11085DKR, 528921433, WM11085TR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907293-0528921433 Series: Easy-On 52892 Operating Temperature Range: -40°C ~ 85°C Features: 14 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 052892 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052892-1433, WM11085CT, 0528921433-ND, 52892-1433, 0052892-1433, WM11085DKR, 528921433, WM11085TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0528921433
907293-0528921433
Flat Flex Cables (FFC, FPC) - 0528921433 907293-0528921433
Manufacturer: Molex, LLC Win Source Part Number: 907293-0528921433 Series: Easy-On 52892 Operating Temperature Range: -40°C ~ 85°C Features: 14 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 052892 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052892-1433, WM11085CT, 0528921433-ND, 52892-1433, 0052892-1433, WM11085DKR, 528921433, WM11085TR

Manufacturer: Molex, LLC
Win Source Part Number: 907293-0528921433
Series: Easy-On 52892
Operating Temperature Range: -40°C ~ 85°C
Features: 14 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 052892
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 052892-1433, WM11085CT, 0528921433-ND, 52892-1433, 0052892-1433, WM11085DKR, 528921433, WM11085TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907293-0528921433
Product Name Flat Flex Cables (FFC, FPC) - 0528921433
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NY1000 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details