Molex Flat Flex Cables (FFC, FPC) - 0528921395 528921395

Description
Manufacturer: Molex, LLC Win Source Part Number: 856464-0528921395 Series: Easy-On 52892 Features: Position Connector Package: Reel - TR Part Status: Obsolete Family Name: 052892 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051 Other Part Number: 052892-1395, 52892-1395, 528921395
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856464-0528921395 Series: Easy-On 52892 Features: Position Connector Package: Reel - TR Part Status: Obsolete Family Name: 052892 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051 Other Part Number: 052892-1395, 52892-1395, 528921395
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0528921395 - 856464-0528921395 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0528921395
856464-0528921395
Flat Flex Cables (FFC, FPC) - 0528921395 856464-0528921395
Manufacturer: Molex, LLC Win Source Part Number: 856464-0528921395 Series: Easy-On 52892 Features: Position Connector Package: Reel - TR Part Status: Obsolete Family Name: 052892 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051 Other Part Number: 052892-1395, 52892-1395, 528921395

Manufacturer: Molex, LLC
Win Source Part Number: 856464-0528921395
Series: Easy-On 52892
Features: Position Connector
Package: Reel - TR
Part Status: Obsolete
Family Name: 052892
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4051
Other Part Number: 052892-1395, 52892-1395, 528921395

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 856464-0528921395
Product Name Flat Flex Cables (FFC, FPC) - 0528921395
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details