Molex Flat Flex Cables (FFC, FPC) - 0528921233 528921233

Description
Manufacturer: Molex, LLC Win Source Part Number: 907292-0528921233 Series: Easy-On 52892 Operating Temperature Range: -40°C ~ 85°C Features: 12 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 052892 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 52892-1233, 0052892-1233, 052892-1233, WM11084DKR, 0528921233-ND, 528921233, WM11084TR, WM11084CT
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907292-0528921233 Series: Easy-On 52892 Operating Temperature Range: -40°C ~ 85°C Features: 12 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 052892 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 52892-1233, 0052892-1233, 052892-1233, WM11084DKR, 0528921233-ND, 528921233, WM11084TR, WM11084CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0528921233
907292-0528921233
Flat Flex Cables (FFC, FPC) - 0528921233 907292-0528921233
Manufacturer: Molex, LLC Win Source Part Number: 907292-0528921233 Series: Easy-On 52892 Operating Temperature Range: -40°C ~ 85°C Features: 12 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 052892 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 52892-1233, 0052892-1233, 052892-1233, WM11084DKR, 0528921233-ND, 528921233, WM11084TR, WM11084CT

Manufacturer: Molex, LLC
Win Source Part Number: 907292-0528921233
Series: Easy-On 52892
Operating Temperature Range: -40°C ~ 85°C
Features: 12 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 052892
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 52892-1233, 0052892-1233, 052892-1233, WM11084DKR, 0528921233-ND, 528921233, WM11084TR, WM11084CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907292-0528921233
Product Name Flat Flex Cables (FFC, FPC) - 0528921233
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details