Molex Connector, Stacking, Rcpt, 120Pos, 2Row; Mezzanine Connector Type Molex 52885-1274

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Stacking, Rcpt, 120Pos, 2Row; Mezzanine Connector Type Molex - 92M6584 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Stacking, Rcpt, 120Pos, 2Row; Mezzanine Connector Type Molex
92M6584
Connector, Stacking, Rcpt, 120Pos, 2Row; Mezzanine Connector Type Molex 92M6584
CONNECTOR, STACKING, RCPT, 120POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:120Contacts ; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

CONNECTOR, STACKING, RCPT, 120POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:120Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Mezzanine Conn, Rcpt, 120Pos, 2Row Rohs Compliant Molex - 26AK4475 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 120Pos, 2Row Rohs Compliant Molex
26AK4475
Mezzanine Conn, Rcpt, 120Pos, 2Row Rohs Compliant Molex 26AK4475
MEZZANINE CONN, RCPT, 120POS, 2ROW ROHS COMPLIANT: YES

MEZZANINE CONN, RCPT, 120POS, 2ROW ROHS COMPLIANT: YES

Supplier's Site
Mezzanine Conn, Rcpt, 120Pos, 2Row Rohs Compliant Molex - 92AJ7639 - Newark, An Avnet Company
Chicago, IL, United States
Mezzanine Conn, Rcpt, 120Pos, 2Row Rohs Compliant Molex
92AJ7639
Mezzanine Conn, Rcpt, 120Pos, 2Row Rohs Compliant Molex 92AJ7639
MEZZANINE CONN, RCPT, 120POS, 2ROW ROHS COMPLIANT: YES

MEZZANINE CONN, RCPT, 120POS, 2ROW ROHS COMPLIANT: YES

Supplier's Site
Connectors - 52885-1274 - ODG (Origin Data Global)
Shenzhen, China
Connectors
52885-1274
Connectors 52885-1274
Board to Board & Mezzanine Connectors .635 RECEPTACLE SURFACE MNT 120 CKT

Board to Board & Mezzanine Connectors .635 RECEPTACLE SURFACE MNT 120 CKT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 52885-1274 92M6584 26AK4475 52885-1274
Product Name Connector, Stacking, Rcpt, 120Pos, 2Row; Mezzanine Connector Type Molex Mezzanine Conn, Rcpt, 120Pos, 2Row Rohs Compliant Molex Connectors
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products