Molex SMD 100V Electronic Connector 52885-0774

Description
70 Pos Receptacle, 0.64mm Pitch, Vertical, SMD, 100V Product overview: 52885-0774 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-52885-0774 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
70 Pos Receptacle, 0.64mm Pitch, Vertical, SMD, 100V Product overview: 52885-0774 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-52885-0774 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V Electronic Connector
316-52885-0774
SMD 100V Electronic Connector 316-52885-0774
70 Pos Receptacle, 0.64mm Pitch, Vertical, SMD, 100V Product overview: 52885-0774 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-52885-0774 can be used for catalog matching and distributor lookup.

70 Pos Receptacle, 0.64mm Pitch, Vertical, SMD, 100V Product overview: 52885-0774 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-52885-0774 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circular Connectors - Circular Connectors - Housings - 52885-0774 - 1202395-52885-0774 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 52885-0774
1202395-52885-0774
Circular Connectors - Circular Connectors - Housings - 52885-0774 1202395-52885-0774
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1202395-52885-0774 Packaging: Tape & Reel Number of Positions: 70 Pitch: 640 µm Color: Natural Number of Rows: 2 Row Spacing: 4.8 mm Termination: SMD/SMT Contact Material: Bronze, Copper Voltage Rating: 100 V Current Rating: 500 mA Number of Contacts: 70 Gender: Receptacle Housing Material: Thermoplastic Number of Circuits: 70 Orientation: Vertical Contact Plating: Gold Contact Resistance: 50 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 0528850774; 528850774; Country of Origin: JP Halogen Free: Low Halogen Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Max Voltage Rating (AC): 100 V Voltage Rating (DC): 100 V REACH SVHC: No SVHC Lead Pitch: 640 µm Flammability Rating: UL94 V-0 Glow Wire Compliant: Non-compliant Max Operating Temperature: 85 °C

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1202395-52885-0774
Packaging: Tape & Reel
Number of Positions: 70
Pitch: 640 µm
Color: Natural
Number of Rows: 2
Row Spacing: 4.8 mm
Termination: SMD/SMT
Contact Material: Bronze, Copper
Voltage Rating: 100 V
Current Rating: 500 mA
Number of Contacts: 70
Gender: Receptacle
Housing Material: Thermoplastic
Number of Circuits: 70
Orientation: Vertical
Contact Plating: Gold
Contact Resistance: 50 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 0528850774; 528850774;
Country of Origin: JP
Halogen Free: Low Halogen
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Voltage Rating (AC): 100 V
Voltage Rating (DC): 100 V
REACH SVHC: No SVHC
Lead Pitch: 640 µm
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
Max Operating Temperature: 85 °C

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
0.635 Btb Rec Hsg Assy 70Ckt Embstp Pkg Rohs Compliant Molex - 78AC0821 - Newark, An Avnet Company
Chicago, IL, United States
0.635 Btb Rec Hsg Assy 70Ckt Embstp Pkg Rohs Compliant Molex
78AC0821
0.635 Btb Rec Hsg Assy 70Ckt Embstp Pkg Rohs Compliant Molex 78AC0821
0.635 BtB Rec Hsg Assy 70Ckt EmbsTp Pkg RoHS Compliant: Yes

0.635 BtB Rec Hsg Assy 70Ckt EmbsTp Pkg RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-52885-0774 1202395-52885-0774 52885-0774 78AC0821
Product Name SMD 100V Electronic Connector Circular Connectors - Circular Connectors - Housings - 52885-0774 0.635 Btb Rec Hsg Assy 70Ckt Embstp Pkg Rohs Compliant Molex
Termination SMD/SMT SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
10008391-Nfb22-Din Back Panel Assy / 1 Amphenol Communications Solutions - 64AC0376 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
2 suppliers
SAE Hermetic Terminal Seal - 27404 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
Current Rating 105.0 amps
View Details