Connector
30 Pos 2 Row 0.64mm Pitch Receptacle, Gold Plated, 100V Product overview: 52885-0374 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 100V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-52885-0374 can be used for catalog matching and distributor lookup.
Board to Board & Mezzanine Connectors .635 RECEPTACLE SURFACE MNT 30 CKT
CONNECTOR, STACKING, RCPT, 30POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:30Contacts;
CONNECTOR, STACKING, RCPT, 30POS, 2ROW; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.635mm; No. of Rows:2Rows; No. of Contacts:30Contacts;
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 52885-0374 | 316-52885-0374 | 52885-0374 | 01AH8622 |
| Product Name | 100V Electronic Connector | Connectors | Connector, Stacking, Rcpt, 30Pos, 2Row; Mezzanine Connector Type Molex | |
| Termination | Solder |