Molex Flat Flex Cables (FFC, FPC) - 0528082671 528082671

Description
Manufacturer: Molex, LLC Win Source Part Number: 853306-0528082671 Series: Easy-On 52808 Features: Position Connector Package: Reel - TR Family Name: 052808 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM7096CT, WM7096TR, WM7096DKR, 52808-2671, 052808-2671, 528082671
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 853306-0528082671 Series: Easy-On 52808 Features: Position Connector Package: Reel - TR Family Name: 052808 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM7096CT, WM7096TR, WM7096DKR, 52808-2671, 052808-2671, 528082671
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0528082671
853306-0528082671
Flat Flex Cables (FFC, FPC) - 0528082671 853306-0528082671
Manufacturer: Molex, LLC Win Source Part Number: 853306-0528082671 Series: Easy-On 52808 Features: Position Connector Package: Reel - TR Family Name: 052808 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM7096CT, WM7096TR, WM7096DKR, 52808-2671, 052808-2671, 528082671

Manufacturer: Molex, LLC
Win Source Part Number: 853306-0528082671
Series: Easy-On 52808
Features: Position Connector
Package: Reel - TR
Family Name: 052808
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: WM7096CT, WM7096TR, WM7096DKR, 52808-2671, 052808-2671, 528082671

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 853306-0528082671
Product Name Flat Flex Cables (FFC, FPC) - 0528082671
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details