Molex Flat Flex Cables (FFC, FPC) - 0528080471 528080471

Description
Manufacturer: Molex, LLC Win Source Part Number: 856448-0528080471 Series: Easy-On 52808 Features: Position Connector Package: Reel - TR Family Name: 052808 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM11043TR, WM11043DKR, 528080471, 52808-0471, 052808-0471, 0528080471-ND, WM11043CT
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856448-0528080471 Series: Easy-On 52808 Features: Position Connector Package: Reel - TR Family Name: 052808 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM11043TR, WM11043DKR, 528080471, 52808-0471, 052808-0471, 0528080471-ND, WM11043CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0528080471
856448-0528080471
Flat Flex Cables (FFC, FPC) - 0528080471 856448-0528080471
Manufacturer: Molex, LLC Win Source Part Number: 856448-0528080471 Series: Easy-On 52808 Features: Position Connector Package: Reel - TR Family Name: 052808 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM11043TR, WM11043DKR, 528080471, 52808-0471, 052808-0471, 0528080471-ND, WM11043CT

Manufacturer: Molex, LLC
Win Source Part Number: 856448-0528080471
Series: Easy-On 52808
Features: Position Connector
Package: Reel - TR
Family Name: 052808
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: WM11043TR, WM11043DKR, 528080471, 52808-0471, 052808-0471, 0528080471-ND, WM11043CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 856448-0528080471
Product Name Flat Flex Cables (FFC, FPC) - 0528080471
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details