Molex SMD 125V 500mA Electronic Connector 52808-2271

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
SMD 125V 500mA Electronic Connector
399-52808-2271
SMD 125V 500mA Electronic Connector 399-52808-2271
22 Pos FFC/FPC Conn, 1mm Pitch, Vert SMD, 125V, 500mA Product overview: 52808-2271 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 125V, 500mA, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52808-2271 can be used for catalog matching and distributor lookup.

22 Pos FFC/FPC Conn, 1mm Pitch, Vert SMD, 125V, 500mA Product overview: 52808-2271 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 125V, 500mA. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 125V, 500mA, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52808-2271 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (FlatFlexible) Connectors - 52808-2271 - 1039134-52808-2271 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52808-2271
1039134-52808-2271
FFC, FPC (FlatFlexible) Connectors - 52808-2271 1039134-52808-2271
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039134-52808-2271 Packaging: Digi-Reel® Number of Positions: 22 Pitch: 1 mm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 125 V Current Rating: 500 mA Number of Contacts: 22 Gender: Female Length: 24 mm Housing Material: Polyphenylene Number of Circuits: 22 Orientation: Vertical Contact Plating: Tin Housing Color: Natural Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 52808-1870; 52808-1670; 52808-1771; SFW28R-2STE9LF; SFW20S-2STE9LF052808 2271; 52808-2271.; 52808-2271..; 528082271; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Depth: 3 mm Lead Free: Yes Mount: Surface Mount RoHS: Compliant Schedule B: 8536694040, 8536694040 Voltage Rating (AC): 125 V Max Voltage Rating (AC): 125 V Max Voltage Rating (DC): 125.125 kV REACH SVHC: No SVHC Wire/Cable Type: Flat Flex

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039134-52808-2271
Packaging: Digi-Reel®
Number of Positions: 22
Pitch: 1 mm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 500 mA
Number of Contacts: 22
Gender: Female
Length: 24 mm
Housing Material: Polyphenylene
Number of Circuits: 22
Orientation: Vertical
Contact Plating: Tin
Housing Color: Natural
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): 52808-1870; 52808-1670; 52808-1771; SFW28R-2STE9LF; SFW20S-2STE9LF0528082271; 52808-2271.; 52808-2271..; 528082271;
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Depth: 3 mm
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Schedule B: 8536694040, 8536694040
Voltage Rating (AC): 125 V
Max Voltage Rating (AC): 125 V
Max Voltage Rating (DC): 125.125 kV
REACH SVHC: No SVHC
Wire/Cable Type: Flat Flex

Buy Now
FFC, FPC (Flat Flexible) Connector Assemblies - 52808-2271 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
52808-2271
FFC, FPC (Flat Flexible) Connector Assemblies 52808-2271
1.0 FFC NON ZIFHSGASSY22CKTW/TPE

1.0 FFC NON ZIFHSGASSY22CKTW/TPE

Supplier's Site Datasheet
1.0 Ffc Non Zifhsgassy22Cktw/tpembstppkg Rohs Compliant Molex - 29AC0129 - Newark, An Avnet Company
Chicago, IL, United States
1.0 Ffc Non Zifhsgassy22Cktw/tpembstppkg Rohs Compliant Molex
29AC0129
1.0 Ffc Non Zifhsgassy22Cktw/tpembstppkg Rohs Compliant Molex 29AC0129
1.0 FFC NON ZIFHSGASSY22CKTW/TPE MBSTPPKG ROHS COMPLIANT: YES

1.0 FFC NON ZIFHSGASSY22CKTW/TPEMBSTPPKG ROHS COMPLIANT: YES

Supplier's Site
Conn, Ffc/fpc, 22Pos, 1Row, 1Mm Rohs Compliant Molex - 80AH3545 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, 22Pos, 1Row, 1Mm Rohs Compliant Molex
80AH3545
Conn, Ffc/fpc, 22Pos, 1Row, 1Mm Rohs Compliant Molex 80AH3545
CONN, FFC/FPC, 22POS, 1ROW, 1MM ROHS COMPLIANT: YES

CONN, FFC/FPC, 22POS, 1ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site
Conn, Ffc/fpc, 22Pos, 1Row, 1Mm Rohs Compliant Molex - 82AH2795 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, 22Pos, 1Row, 1Mm Rohs Compliant Molex
82AH2795
Conn, Ffc/fpc, 22Pos, 1Row, 1Mm Rohs Compliant Molex 82AH2795
CONN, FFC/FPC, 22POS, 1ROW, 1MM ROHS COMPLIANT: YES

CONN, FFC/FPC, 22POS, 1ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 52808-2271 399-52808-2271 1039134-52808-2271 52808-2271 29AC0129
Product Name SMD 125V 500mA Electronic Connector FFC, FPC (FlatFlexible) Connectors - 52808-2271 FFC, FPC (Flat Flexible) Connector Assemblies 1.0 Ffc Non Zifhsgassy22Cktw/tpembstppkg Rohs Compliant Molex
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details