Connector
Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 976940-52808-1871
Number of Positions: 18
Pitch: 1 mm
Number of Rows: 1
Termination: SMD/SMT
Contact Material: Bronze
Voltage Rating: 125 V
Current Rating: 500 mA
Number of Contacts: 18
Gender: Female
Housing Material: Polyphenylene
Number of Circuits: 18
Orientation: Vertical
Contact Plating: Tin
Categories: FFC,FPC(FlatFlexible
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -20 °C
REACH SVHC: Unknown
Wire/Cable Type: Flat Flex
CUT TAPE - 1.0 FFC NON ZIFHSGASSY18CKTW/ PEMBSTP
Card Edge Connector, 18 Contact(s), 1 Row(s), Female, Straight, 0.039 inch Pitch, Surface Mount Terminal, Locking, LEAD FREE Product overview: 52808-1871 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52808-1871 can be used for catalog matching and distributor lookup.
Flex Cable Connector,PCB Mount,18 Contacts,Number Of Contact Rows:1,SURFACE MOUNT Terminal,LOCKING
| Powell Electronics, Inc. | Win Source Electronics | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 52808-1871 | 976940-52808-1871 | 52808-1871 | 399-52808-1871 | 95M2635 |
| Product Name | FFC, FPC (FlatFlexible) Connectors - 52808-1871 | Connectors Wire-to-Bd - FFC/FPC Cable Conn's & Headers | SMD Electronic Connector | Flex Cable Connector,pcb Mount,18 Contacts,number Of Contact Rows Molex | |
| Termination | SMD/SMT | SMD/SMT |