Molex Flat Flex Cables (FFC, FPC) - 52808-0670 52808-0670

Description
Manufacturer: Molex, LLC Win Source Part Number: 1129133-52808-0670 Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Molex, LLC Win Source Part Number: 1129133-52808-0670 Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 52808-0670 - 1129133-52808-0670 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 52808-0670
1129133-52808-0670
Flat Flex Cables (FFC, FPC) - 52808-0670 1129133-52808-0670
Manufacturer: Molex, LLC Win Source Part Number: 1129133-52808-0670 Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 1129133-52808-0670
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1129133-52808-0670
Product Name Flat Flex Cables (FFC, FPC) - 52808-0670
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details