Molex Flat Flex Cables (FFC, FPC) - 0528071110 528071110

Description
Manufacturer: Molex, LLC Win Source Part Number: 907284-0528071110 Series: 52807 Operating Temperature Range: -20°C ~ 80°C Features: 11 Position FPC Connector Contacts, Top 0.039" (1.00mm) Through Hole, Right Angle Package: Tray Mounting: Through Hole, Right Angle Family Name: 052807 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052807-1110, 52807-1110, 528071110
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907284-0528071110 Series: 52807 Operating Temperature Range: -20°C ~ 80°C Features: 11 Position FPC Connector Contacts, Top 0.039" (1.00mm) Through Hole, Right Angle Package: Tray Mounting: Through Hole, Right Angle Family Name: 052807 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052807-1110, 52807-1110, 528071110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0528071110 - 907284-0528071110 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0528071110
907284-0528071110
Flat Flex Cables (FFC, FPC) - 0528071110 907284-0528071110
Manufacturer: Molex, LLC Win Source Part Number: 907284-0528071110 Series: 52807 Operating Temperature Range: -20°C ~ 80°C Features: 11 Position FPC Connector Contacts, Top 0.039" (1.00mm) Through Hole, Right Angle Package: Tray Mounting: Through Hole, Right Angle Family Name: 052807 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052807-1110, 52807-1110, 528071110

Manufacturer: Molex, LLC
Win Source Part Number: 907284-0528071110
Series: 52807
Operating Temperature Range: -20°C ~ 80°C
Features: 11 Position FPC Connector Contacts, Top 0.039" (1.00mm) Through Hole, Right Angle
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: 052807
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 052807-1110, 52807-1110, 528071110

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907284-0528071110
Product Name Flat Flex Cables (FFC, FPC) - 0528071110
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details