Molex Flat Flex Cables (FFC, FPC) - 0528060410 528060410

Description
Manufacturer: Molex, LLC Win Source Part Number: 907282-0528060410 Series: 52806 Operating Temperature Range: -20°C ~ 80°C Features: 4 Position FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Through Hole Package: Tray Mounting: Through Hole Family Name: 52806 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM5316, WM5316-ND, 528060410-C, 0528060410-C, 052806-0410-C, 052806-0410, 52806-0410, 23-0528060410, 52806-0410-C, 528060410
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907282-0528060410 Series: 52806 Operating Temperature Range: -20°C ~ 80°C Features: 4 Position FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Through Hole Package: Tray Mounting: Through Hole Family Name: 52806 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM5316, WM5316-ND, 528060410-C, 0528060410-C, 052806-0410-C, 052806-0410, 52806-0410, 23-0528060410, 52806-0410-C, 528060410
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0528060410
907282-0528060410
Flat Flex Cables (FFC, FPC) - 0528060410 907282-0528060410
Manufacturer: Molex, LLC Win Source Part Number: 907282-0528060410 Series: 52806 Operating Temperature Range: -20°C ~ 80°C Features: 4 Position FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Through Hole Package: Tray Mounting: Through Hole Family Name: 52806 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM5316, WM5316-ND, 528060410-C, 0528060410-C, 052806-0410-C, 052806-0410, 52806-0410, 23-0528060410, 52806-0410-C, 528060410

Manufacturer: Molex, LLC
Win Source Part Number: 907282-0528060410
Series: 52806
Operating Temperature Range: -20°C ~ 80°C
Features: 4 Position FPC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Through Hole
Package: Tray
Mounting: Through Hole
Family Name: 52806
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: WM5316, WM5316-ND, 528060410-C, 0528060410-C, 052806-0410-C, 052806-0410, 52806-0410, 23-0528060410, 52806-0410-C, 528060410

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907282-0528060410
Product Name Flat Flex Cables (FFC, FPC) - 0528060410
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products