Molex FFC, FPC (FlatFlexible) Connectors - 52806-0610 52806-0610

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222611-52806-0610 Number of Positions: 6 Pitch: 990.6 µm Number of Rows: 1 Termination: Kinked Pin Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 6 Housing Material: Polyphenylene Number of Circuits: 6 Orientation: Vertical Contact Plating: Tin Contact Resistance: 30 mΩ Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 0528060610; 528060610; Country of Origin: MY Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -20 °C Max Voltage Rating (DC): 5.05 kV REACH SVHC: No SVHC Wire/Cable Type: Straight Flammability Rating: UL94 V-0 Max Operating Temperature: 80 °C Stackable: No
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222611-52806-0610 Number of Positions: 6 Pitch: 990.6 µm Number of Rows: 1 Termination: Kinked Pin Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 6 Housing Material: Polyphenylene Number of Circuits: 6 Orientation: Vertical Contact Plating: Tin Contact Resistance: 30 mΩ Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 0528060610; 528060610; Country of Origin: MY Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -20 °C Max Voltage Rating (DC): 5.05 kV REACH SVHC: No SVHC Wire/Cable Type: Straight Flammability Rating: UL94 V-0 Max Operating Temperature: 80 °C Stackable: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 52806-0610 - 1222611-52806-0610 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52806-0610
1222611-52806-0610
FFC, FPC (FlatFlexible) Connectors - 52806-0610 1222611-52806-0610
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222611-52806-0610 Number of Positions: 6 Pitch: 990.6 µm Number of Rows: 1 Termination: Kinked Pin Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Number of Contacts: 6 Housing Material: Polyphenylene Number of Circuits: 6 Orientation: Vertical Contact Plating: Tin Contact Resistance: 30 mΩ Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 0528060610; 528060610; Country of Origin: MY Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -20 °C Max Voltage Rating (DC): 5.05 kV REACH SVHC: No SVHC Wire/Cable Type: Straight Flammability Rating: UL94 V-0 Max Operating Temperature: 80 °C Stackable: No

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1222611-52806-0610
Number of Positions: 6
Pitch: 990.6 µm
Number of Rows: 1
Termination: Kinked Pin
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Number of Contacts: 6
Housing Material: Polyphenylene
Number of Circuits: 6
Orientation: Vertical
Contact Plating: Tin
Contact Resistance: 30 mΩ
Plating: Tin
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): 0528060610; 528060610;
Country of Origin: MY
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -20 °C
Max Voltage Rating (DC): 5.05 kV
REACH SVHC: No SVHC
Wire/Cable Type: Straight
Flammability Rating: UL94 V-0
Max Operating Temperature: 80 °C
Stackable: No

Buy Now
Singapore, Singapore
Electronic Connector
350-52806-0610
Electronic Connector 350-52806-0610
Card Edge Connector, 6 Contact(s), 1 Row(s), Female, Straight, 0.039 inch Pitch, Solder Terminal, Locking, Product overview: 52806-0610 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52806-0610 can be used for catalog matching and distributor lookup.

Card Edge Connector, 6 Contact(s), 1 Row(s), Female, Straight, 0.039 inch Pitch, Solder Terminal, Locking, Product overview: 52806-0610 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52806-0610 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors - 52806-0610 - ODG (Origin Data Global)
Shenzhen, China
Connectors
52806-0610
Connectors 52806-0610
FFC & FPC Connectors 1.0 FFC Non ZIF DIP IF DIP Hsg Assy 6Ckt

FFC & FPC Connectors 1.0 FFC Non ZIF DIP IF DIP Hsg Assy 6Ckt

Supplier's Site Datasheet
Conn, Ffc/fpc, 6Pos, 1Row, 1Mm Rohs Compliant Molex - 80AH3515 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Ffc/fpc, 6Pos, 1Row, 1Mm Rohs Compliant Molex
80AH3515
Conn, Ffc/fpc, 6Pos, 1Row, 1Mm Rohs Compliant Molex 80AH3515
CONN, FFC/FPC, 6POS, 1ROW, 1MM ROHS COMPLIANT: YES

CONN, FFC/FPC, 6POS, 1ROW, 1MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1222611-52806-0610 350-52806-0610 52806-0610 80AH3515
Product Name FFC, FPC (FlatFlexible) Connectors - 52806-0610 Electronic Connector Connectors Conn, Ffc/fpc, 6Pos, 1Row, 1Mm Rohs Compliant Molex
Termination Kinked Pin Kinked Pin
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NCB-FCB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details