Molex Flat Flex Cables (FFC, FPC) - 0527932972 527932972

Description
Manufacturer: Molex, LLC Win Source Part Number: 856444-0527932972 Series: Easy-On 52793 Features: Position Connector Package: Reel - TR Family Name: 052793 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8536.69.4051
Request a Quote
Description
Manufacturer: Molex, LLC Win Source Part Number: 856444-0527932972 Series: Easy-On 52793 Features: Position Connector Package: Reel - TR Family Name: 052793 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8536.69.4051
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0527932972 - 856444-0527932972 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0527932972
856444-0527932972
Flat Flex Cables (FFC, FPC) - 0527932972 856444-0527932972
Manufacturer: Molex, LLC Win Source Part Number: 856444-0527932972 Series: Easy-On 52793 Features: Position Connector Package: Reel - TR Family Name: 052793 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8536.69.4051

Manufacturer: Molex, LLC
Win Source Part Number: 856444-0527932972
Series: Easy-On 52793
Features: Position Connector
Package: Reel - TR
Family Name: 052793
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8536.69.4051

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 856444-0527932972
Product Name Flat Flex Cables (FFC, FPC) - 0527932972
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Male DIL 26 AWG Cable Assembly, 300mm, double-end, Screw-Lok Reverse Fix - G125-MC10605M3-0300M3 - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Male BNC Breakout to XM Micro-Hooks - 1010XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details