Molex Flat Flex Cables (FFC, FPC) - 0527931970 527931970

Description
Manufacturer: Molex, LLC Win Source Part Number: 907280-0527931970 Series: Easy-On 52793 Operating Temperature Range: -20°C ~ 85°C Features: 19 Position FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 052793 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052793-1970, 52793-1970, 527931970
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907280-0527931970 Series: Easy-On 52793 Operating Temperature Range: -20°C ~ 85°C Features: 19 Position FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 052793 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052793-1970, 52793-1970, 527931970
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0527931970 - 907280-0527931970 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0527931970
907280-0527931970
Flat Flex Cables (FFC, FPC) - 0527931970 907280-0527931970
Manufacturer: Molex, LLC Win Source Part Number: 907280-0527931970 Series: Easy-On 52793 Operating Temperature Range: -20°C ~ 85°C Features: 19 Position FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 052793 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052793-1970, 52793-1970, 527931970

Manufacturer: Molex, LLC
Win Source Part Number: 907280-0527931970
Series: Easy-On 52793
Operating Temperature Range: -20°C ~ 85°C
Features: 19 Position FPC Connector Contacts, Top 0.039" (1.00mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 052793
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 052793-1970, 52793-1970, 527931970

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907280-0527931970
Product Name Flat Flex Cables (FFC, FPC) - 0527931970
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Mini Displayport Male To Displayport Male Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
Coaxial Cables (RF) - 994-080-0013-ND - DigiKey
Specs
Application RF
Cable Type Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Hand-Flex Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Brown PVC Single Wire - 55010850 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details