Molex FFC, FPC (FlatFlexible) Connectors - 52793-2370 52793-2370

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
FFC, FPC (FlatFlexible) Connectors - 52793-2370 - 1039123-52793-2370 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52793-2370
1039123-52793-2370
FFC, FPC (FlatFlexible) Connectors - 52793-2370 1039123-52793-2370
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1039123-52793-2370 Packaging: Tape and Reel Number of Positions: 23 Pitch: 990.6 µm Number of Rows: 1 Termination: Solder Contact Material: Bronze Voltage Rating: 50 V Current Rating: 500 mA Housing Material: Polyphenylene Number of Circuits: 22 Orientation: Right Angle Contact Plating: Tin Categories: FFC,FPC(FlatFlexible )Connectors Alternative Parts (Cross-Reference): 0528522370; 52793-1970; 52852-2870; 18FMN-BMT-A-TF(LF)(S N); 20FMN-BMTTN-A-TF(LF) (SN); 68612014422052793237 0; 527932370; Country of Origin: MY Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Wire/Cable Type: Straight Flammability Rating: UL94 V-0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039123-52793-2370
Packaging: Tape and Reel
Number of Positions: 23
Pitch: 990.6 µm
Number of Rows: 1
Termination: Solder
Contact Material: Bronze
Voltage Rating: 50 V
Current Rating: 500 mA
Housing Material: Polyphenylene
Number of Circuits: 22
Orientation: Right Angle
Contact Plating: Tin
Categories: FFC,FPC(FlatFlexible)Connectors
Alternative Parts (Cross-Reference): 0528522370; 52793-1970; 52852-2870; 18FMN-BMT-A-TF(LF)(SN); 20FMN-BMTTN-A-TF(LF)(SN); 686120144220527932370; 527932370;
Country of Origin: MY
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Wire/Cable Type: Straight
Flammability Rating: UL94 V-0

Buy Now
Singapore, Singapore
SMD Electronic Connector
399-52793-2370
SMD Electronic Connector 399-52793-2370
Conn FFC/FPC Connector SKT 23 POS 1mm Solder RA SMD Embossed T/R Product overview: 52793-2370 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52793-2370 can be used for catalog matching and distributor lookup.

Conn FFC/FPC Connector SKT 23 POS 1mm Solder RA SMD Embossed T/R Product overview: 52793-2370 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-52793-2370 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Flex Cable Connector,pcb Mount,23 Contacts,number Of Contact Rows Molex - 58J9918 - Newark, An Avnet Company
Chicago, IL, United States
Flex Cable Connector,pcb Mount,23 Contacts,number Of Contact Rows Molex
58J9918
Flex Cable Connector,pcb Mount,23 Contacts,number Of Contact Rows Molex 58J9918
Flex Cable Connector,PCB Mount,23 Contacts,Number Of Contact Rows:1,SURFACE MOUNT Terminal,LOCKING

Flex Cable Connector,PCB Mount,23 Contacts,Number Of Contact Rows:1,SURFACE MOUNT Terminal,LOCKING

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 52793-2370 1039123-52793-2370 399-52793-2370 58J9918
Product Name FFC, FPC (FlatFlexible) Connectors - 52793-2370 SMD Electronic Connector Flex Cable Connector,pcb Mount,23 Contacts,number Of Contact Rows Molex
Termination Solder SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products