Molex Flat Flex Cables (FFC, FPC) - 52793-1270 52793-1270

Description
Manufacturer: Molex, LLC Win Source Part Number: 1129128-52793-1270 Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Molex, LLC Win Source Part Number: 1129128-52793-1270 Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 52793-1270
1129128-52793-1270
Flat Flex Cables (FFC, FPC) - 52793-1270 1129128-52793-1270
Manufacturer: Molex, LLC Win Source Part Number: 1129128-52793-1270 Manufacturer Homepage: www.molex.com Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Molex, LLC
Win Source Part Number: 1129128-52793-1270
Manufacturer Homepage: www.molex.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1129128-52793-1270
Product Name Flat Flex Cables (FFC, FPC) - 52793-1270
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details