Molex Flat Flex Cables (FFC, FPC) - 0527461990 527461990

Description
Manufacturer: Molex, LLC Win Source Part Number: 907276-0527461990 Series: 52746 Operating Temperature Range: -20°C ~ 85°C Features: 19 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052746 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052746-1990, 052746-1990-C, 0527461990-C, 52746-1917, 52746-1990, 52746-1990-C, 52746-1990-ND, 527461990, 527461990-C, 900-0527461990TR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907276-0527461990 Series: 52746 Operating Temperature Range: -20°C ~ 85°C Features: 19 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052746 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052746-1990, 052746-1990-C, 0527461990-C, 52746-1917, 52746-1990, 52746-1990-C, 52746-1990-ND, 527461990, 527461990-C, 900-0527461990TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0527461990 - 907276-0527461990 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0527461990
907276-0527461990
Flat Flex Cables (FFC, FPC) - 0527461990 907276-0527461990
Manufacturer: Molex, LLC Win Source Part Number: 907276-0527461990 Series: 52746 Operating Temperature Range: -20°C ~ 85°C Features: 19 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052746 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052746-1990, 052746-1990-C, 0527461990-C, 52746-1917, 52746-1990, 52746-1990-C, 52746-1990-ND, 527461990, 527461990-C, 900-0527461990TR

Manufacturer: Molex, LLC
Win Source Part Number: 907276-0527461990
Series: 52746
Operating Temperature Range: -20°C ~ 85°C
Features: 19 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 052746
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 052746-1990, 052746-1990-C, 0527461990-C, 52746-1917, 52746-1990, 52746-1990-C, 52746-1990-ND, 527461990, 527461990-C, 900-0527461990TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907276-0527461990
Product Name Flat Flex Cables (FFC, FPC) - 0527461990
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type USB
Cable Length 3.28 ft (10 dm)
Connector Type USBA; USB 3.0 type A connector (hand-assembled)
View Details