Molex Flat Flex Cables (FFC, FPC) - 0527461171 527461171

Description
Manufacturer: Molex, LLC Win Source Part Number: 907274-0527461171 Series: Easy-On 52746 Operating Temperature Range: -20°C ~ 85°C Features: 11 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 52746 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM8931TR, 052746-1171, WM8931DKR, 52746-1171, WM8931CT, 52746-1171-TR250, 527461171
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907274-0527461171 Series: Easy-On 52746 Operating Temperature Range: -20°C ~ 85°C Features: 11 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 52746 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM8931TR, 052746-1171, WM8931DKR, 52746-1171, WM8931CT, 52746-1171-TR250, 527461171
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0527461171
907274-0527461171
Flat Flex Cables (FFC, FPC) - 0527461171 907274-0527461171
Manufacturer: Molex, LLC Win Source Part Number: 907274-0527461171 Series: Easy-On 52746 Operating Temperature Range: -20°C ~ 85°C Features: 11 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Family Name: 52746 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM8931TR, 052746-1171, WM8931DKR, 52746-1171, WM8931CT, 52746-1171-TR250, 527461171

Manufacturer: Molex, LLC
Win Source Part Number: 907274-0527461171
Series: Easy-On 52746
Operating Temperature Range: -20°C ~ 85°C
Features: 11 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 52746
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: WM8931TR, 052746-1171, WM8931DKR, 52746-1171, WM8931CT, 52746-1171-TR250, 527461171

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907274-0527461171
Product Name Flat Flex Cables (FFC, FPC) - 0527461171
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details