Manufacturer: Molex, LLC
Win Source Part Number: 907273-0527461133
Series: Easy-On 52746
Operating Temperature Range: -40°C ~ 85°C
Features: 11 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Family Name: 052746
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 6000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 0052746-1133, 052746-1133, 52746-1133, 527461133
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 907273-0527461133 |
| Product Name | Flat Flex Cables (FFC, FPC) - 0527461133 |
| Cable Type | Flat Cable |