Molex Flat Flex Cables (FFC, FPC) - 0527460833 527460833

Description
Manufacturer: Molex, LLC Win Source Part Number: 856442-0527460833 Series: Easy-On 52746 Features: Position Connector Package: Reel - TR Family Name: 052746 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 0052746-0833, 052746-0833, 52746-0833, 527460833
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 856442-0527460833 Series: Easy-On 52746 Features: Position Connector Package: Reel - TR Family Name: 052746 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 0052746-0833, 052746-0833, 52746-0833, 527460833
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0527460833 - 856442-0527460833 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0527460833
856442-0527460833
Flat Flex Cables (FFC, FPC) - 0527460833 856442-0527460833
Manufacturer: Molex, LLC Win Source Part Number: 856442-0527460833 Series: Easy-On 52746 Features: Position Connector Package: Reel - TR Family Name: 052746 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 0052746-0833, 052746-0833, 52746-0833, 527460833

Manufacturer: Molex, LLC
Win Source Part Number: 856442-0527460833
Series: Easy-On 52746
Features: Position Connector
Package: Reel - TR
Family Name: 052746
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 0052746-0833, 052746-0833, 52746-0833, 527460833

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 856442-0527460833
Product Name Flat Flex Cables (FFC, FPC) - 0527460833
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMEB-1-24-2,5-LED - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type as per DIN EN 175301-803 3-pin Form C Socket, angled
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Cat 5e UTP, RJ45 to RJ45, Gray color, 26AWG, 20FT Length - 1225019-20 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type Patch
Cable Type Cat 5
View Details