Molex Flat Flex Cables (FFC, FPC) - 0527460790 527460790

Description
Manufacturer: Molex, LLC Win Source Part Number: 907272-0527460790 Series: 52746 Operating Temperature Range: -20°C ~ 85°C Features: 7 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052746 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052746-0790, 052746-0790-C, 0527460790-C, 52746-0717, 52746-0790, 52746-0790-C, 52746-0790-ND, 527460790, 527460790-C, 900-0527460790TR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907272-0527460790 Series: 52746 Operating Temperature Range: -20°C ~ 85°C Features: 7 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052746 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052746-0790, 052746-0790-C, 0527460790-C, 52746-0717, 52746-0790, 52746-0790-C, 52746-0790-ND, 527460790, 527460790-C, 900-0527460790TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0527460790 - 907272-0527460790 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0527460790
907272-0527460790
Flat Flex Cables (FFC, FPC) - 0527460790 907272-0527460790
Manufacturer: Molex, LLC Win Source Part Number: 907272-0527460790 Series: 52746 Operating Temperature Range: -20°C ~ 85°C Features: 7 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052746 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052746-0790, 052746-0790-C, 0527460790-C, 52746-0717, 52746-0790, 52746-0790-C, 52746-0790-ND, 527460790, 527460790-C, 900-0527460790TR

Manufacturer: Molex, LLC
Win Source Part Number: 907272-0527460790
Series: 52746
Operating Temperature Range: -20°C ~ 85°C
Features: 7 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 052746
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 052746-0790, 052746-0790-C, 0527460790-C, 52746-0717, 52746-0790, 52746-0790-C, 52746-0790-ND, 527460790, 527460790-C, 900-0527460790TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907272-0527460790
Product Name Flat Flex Cables (FFC, FPC) - 0527460790
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details