Molex FFC, FPC (Flat Flexible) Connector Assemblies 52746-1670

Description
0.5 FPC ZIF HSG ASSY RA 16C
Description
0.5 FPC ZIF HSG ASSY RA 16C

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (Flat Flexible) Connector Assemblies - 52746-1670 - ODG (Origin Data Global)
Shenzhen, China
FFC, FPC (Flat Flexible) Connector Assemblies
52746-1670
FFC, FPC (Flat Flexible) Connector Assemblies 52746-1670
0.5 FPC ZIF HSG ASSY RA 16C

0.5 FPC ZIF HSG ASSY RA 16C

Supplier's Site
Ffc/fpc Connector, Receptacle 16Pos 1Row; Pitch Spacing Molex - 58J9856 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle 16Pos 1Row; Pitch Spacing Molex
58J9856
Ffc/fpc Connector, Receptacle 16Pos 1Row; Pitch Spacing Molex 58J9856
FFC/FPC CONNECTOR, RECEPTACLE 16POS 1ROW; Pitch Spacing:0.5mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Solder; Contact Position:Bottom; No. of Rows:1 Row; FFC / FPC Thickness:0.3mm RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE 16POS 1ROW; Pitch Spacing:0.5mm; No. of Contacts:16Contacts; Gender:Receptacle; Product Range:-; Contact Termination Type:Solder; Contact Position:Bottom; No. of Rows:1 Row; FFC / FPC Thickness:0.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 52746-1670 58J9856
Product Name FFC, FPC (Flat Flexible) Connector Assemblies Ffc/fpc Connector, Receptacle 16Pos 1Row; Pitch Spacing Molex
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-MB-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV320/400-GY-P95-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details