Molex FFC, FPC (FlatFlexible) Connectors - 52746-1470 52746-1470

Description
Manufacturer: Molex Win Source Part Number: 713120-52746-1470 Packaging: Reel Number of Positions: 14 Pitch: 0.020" (0.50mm) Mounting Style: SMT, Right Angle Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.079" (2.00mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Dielectric Material: Polyamide (PA46), Nylon 4/6 Mating Cycles: 20 Categories: Connectors, Interconnects Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 713120-52746-1470 Packaging: Reel Number of Positions: 14 Pitch: 0.020" (0.50mm) Mounting Style: SMT, Right Angle Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.079" (2.00mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Dielectric Material: Polyamide (PA46), Nylon 4/6 Mating Cycles: 20 Categories: Connectors, Interconnects Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC, FPC (FlatFlexible) Connectors - 52746-1470 - 713120-52746-1470 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 52746-1470
713120-52746-1470
FFC, FPC (FlatFlexible) Connectors - 52746-1470 713120-52746-1470
Manufacturer: Molex Win Source Part Number: 713120-52746-1470 Packaging: Reel Number of Positions: 14 Pitch: 0.020" (0.50mm) Mounting Style: SMT, Right Angle Features: Solder Retention, Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Material: Phosphor Bronze Voltage Rating: 50V Height Above Board: 0.079" (2.00mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Bottom FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight Actuator Material: Polyphenylene Sulfide (PPS) Material Flammability Rating: UL94 V-0 Dielectric Material: Polyamide (PA46), Nylon 4/6 Mating Cycles: 20 Categories: Connectors, Interconnects Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A

Manufacturer: Molex
Win Source Part Number: 713120-52746-1470
Packaging: Reel
Number of Positions: 14
Pitch: 0.020" (0.50mm)
Mounting Style: SMT, Right Angle
Features: Solder Retention, Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin Bismuth
Contact Material: Phosphor Bronze
Voltage Rating: 50V
Height Above Board: 0.079" (2.00mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Bottom
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Straight
Actuator Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Dielectric Material: Polyamide (PA46), Nylon 4/6
Mating Cycles: 20
Categories: Connectors, Interconnects
Status: Obsolete
Temperature Range - Operating: -20°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A

Buy Now
Singapore, Singapore
SMD Electronic Connector
350-52746-1470
SMD Electronic Connector 350-52746-1470
14 Pos 0.5mm Pitch Receptacle, Right Angle, Surface Mount Product overview: 52746-1470 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52746-1470 can be used for catalog matching and distributor lookup.

14 Pos 0.5mm Pitch Receptacle, Right Angle, Surface Mount Product overview: 52746-1470 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, FFC & FPC Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 350-52746-1470 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pc Board Connector; Gender Molex - 58J9854 - Newark, An Avnet Company
Chicago, IL, United States
Pc Board Connector; Gender Molex
58J9854
Pc Board Connector; Gender Molex 58J9854
PC Board Connector; Gender:Receptacle; No. of Contacts:14; Pitch Spacing:0.5mm; Contact Material:Phosphor Bronze; Contact Plating:Tin; No. of Rows:1; Series:52746; Body Material:PA Polyamide (Nylon) 4/6 RoHS Compliant: Yes

PC Board Connector; Gender:Receptacle; No. of Contacts:14; Pitch Spacing:0.5mm; Contact Material:Phosphor Bronze; Contact Plating:Tin; No. of Rows:1; Series:52746; Body Material:PA Polyamide (Nylon) 4/6 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 713120-52746-1470 350-52746-1470 58J9854
Product Name FFC, FPC (FlatFlexible) Connectors - 52746-1470 SMD Electronic Connector Pc Board Connector; Gender Molex
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NASN-B - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau NF04 - Miniature connector -  - Schaltbau GmbH
Specs
Voltage Rating 12 volts
Current Rating 3.0 amps
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
View Details
5 suppliers