Molex Flat Flex Cables (FFC, FPC) - 0527452090 527452090

Description
Manufacturer: Molex, LLC Win Source Part Number: 907271-0527452090 Series: Easy-On 52745 Operating Temperature Range: -20°C ~ 85°C Features: 20 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052745 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM5688TR-ND, WM5688CT, 52745-2090-ND, WM5688CT-ND, 527452090, 052745-2090, 900-0527452090CT, 52745-2017, 052745-2090-C, 52745-2090-C, 0527452090-C, 900-0527452090TR, 527452090-C, 52745-2090, WM5688TR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907271-0527452090 Series: Easy-On 52745 Operating Temperature Range: -20°C ~ 85°C Features: 20 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052745 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM5688TR-ND, WM5688CT, 52745-2090-ND, WM5688CT-ND, 527452090, 052745-2090, 900-0527452090CT, 52745-2017, 052745-2090-C, 52745-2090-C, 0527452090-C, 900-0527452090TR, 527452090-C, 52745-2090, WM5688TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0527452090 - 907271-0527452090 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0527452090
907271-0527452090
Flat Flex Cables (FFC, FPC) - 0527452090 907271-0527452090
Manufacturer: Molex, LLC Win Source Part Number: 907271-0527452090 Series: Easy-On 52745 Operating Temperature Range: -20°C ~ 85°C Features: 20 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052745 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: WM5688TR-ND, WM5688CT, 52745-2090-ND, WM5688CT-ND, 527452090, 052745-2090, 900-0527452090CT, 52745-2017, 052745-2090-C, 52745-2090-C, 0527452090-C, 900-0527452090TR, 527452090-C, 52745-2090, WM5688TR

Manufacturer: Molex, LLC
Win Source Part Number: 907271-0527452090
Series: Easy-On 52745
Operating Temperature Range: -20°C ~ 85°C
Features: 20 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 052745
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: WM5688TR-ND, WM5688CT, 52745-2090-ND, WM5688CT-ND, 527452090, 052745-2090, 900-0527452090CT, 52745-2017, 052745-2090-C, 52745-2090-C, 0527452090-C, 900-0527452090TR, 527452090-C, 52745-2090, WM5688TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907271-0527452090
Product Name Flat Flex Cables (FFC, FPC) - 0527452090
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details