Molex Flat Flex Cables (FFC, FPC) - 0527451990 527451990

Description
Manufacturer: Molex, LLC Win Source Part Number: 907270-0527451990 Series: Easy-On 52745 Operating Temperature Range: -20°C ~ 85°C Features: 19 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052745 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052745-1990, 052745-1990-C, 0527451990-C, 52745-1917, 52745-1990, 52745-1990-C, 52745-1990-ND, 527451990, 527451990-C, 900-0527451990TR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907270-0527451990 Series: Easy-On 52745 Operating Temperature Range: -20°C ~ 85°C Features: 19 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052745 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052745-1990, 052745-1990-C, 0527451990-C, 52745-1917, 52745-1990, 52745-1990-C, 52745-1990-ND, 527451990, 527451990-C, 900-0527451990TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0527451990 - 907270-0527451990 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0527451990
907270-0527451990
Flat Flex Cables (FFC, FPC) - 0527451990 907270-0527451990
Manufacturer: Molex, LLC Win Source Part Number: 907270-0527451990 Series: Easy-On 52745 Operating Temperature Range: -20°C ~ 85°C Features: 19 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052745 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052745-1990, 052745-1990-C, 0527451990-C, 52745-1917, 52745-1990, 52745-1990-C, 52745-1990-ND, 527451990, 527451990-C, 900-0527451990TR

Manufacturer: Molex, LLC
Win Source Part Number: 907270-0527451990
Series: Easy-On 52745
Operating Temperature Range: -20°C ~ 85°C
Features: 19 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 052745
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 052745-1990, 052745-1990-C, 0527451990-C, 52745-1917, 52745-1990, 52745-1990-C, 52745-1990-ND, 527451990, 527451990-C, 900-0527451990TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907270-0527451990
Product Name Flat Flex Cables (FFC, FPC) - 0527451990
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 10M PVC M12 8230/365 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2300/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers