Molex Flat Flex Cables (FFC, FPC) - 0527451790 527451790

Description
Manufacturer: Molex, LLC Win Source Part Number: 907267-0527451790 Series: Easy-On 52745 Operating Temperature Range: -20°C ~ 85°C Features: 17 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052745 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052745-1790, 052745-1790-C, 0527451790-C, 52745-1717, 52745-1790, 52745-1790-C, 52745-1790-ND, 527451790, 527451790-C, 900-0527451790TR
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 907267-0527451790 Series: Easy-On 52745 Operating Temperature Range: -20°C ~ 85°C Features: 17 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052745 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052745-1790, 052745-1790-C, 0527451790-C, 52745-1717, 52745-1790, 52745-1790-C, 52745-1790-ND, 527451790, 527451790-C, 900-0527451790TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Cables (FFC, FPC) - 0527451790 - 907267-0527451790 - Win Source Electronics
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0527451790
907267-0527451790
Flat Flex Cables (FFC, FPC) - 0527451790 907267-0527451790
Manufacturer: Molex, LLC Win Source Part Number: 907267-0527451790 Series: Easy-On 52745 Operating Temperature Range: -20°C ~ 85°C Features: 17 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Family Name: 052745 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 052745-1790, 052745-1790-C, 0527451790-C, 52745-1717, 52745-1790, 52745-1790-C, 52745-1790-ND, 527451790, 527451790-C, 900-0527451790TR

Manufacturer: Molex, LLC
Win Source Part Number: 907267-0527451790
Series: Easy-On 52745
Operating Temperature Range: -20°C ~ 85°C
Features: 17 Position FFC, FPC Connector Contacts, Top 0.020" (0.50mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Family Name: 052745
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 052745-1790, 052745-1790-C, 0527451790-C, 52745-1717, 52745-1790, 52745-1790-C, 52745-1790-ND, 527451790, 527451790-C, 900-0527451790TR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 907267-0527451790
Product Name Flat Flex Cables (FFC, FPC) - 0527451790
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details