Molex Flat Flex Cables (FFC, FPC) - 0527450633 527450633

Description
Manufacturer: Molex, LLC Win Source Part Number: 853304-0527450633 Series: Easy-On 52745 Features: Position Connector Package: Reel - TR Family Name: 052745 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 0052745-0633, 52745-0633, WM11020TR, 052745-0633, 0527450633-ND, WM11020DKR, 527450633, WM11020CT
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 853304-0527450633 Series: Easy-On 52745 Features: Position Connector Package: Reel - TR Family Name: 052745 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 0052745-0633, 52745-0633, WM11020TR, 052745-0633, 0527450633-ND, WM11020DKR, 527450633, WM11020CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - 0527450633
853304-0527450633
Flat Flex Cables (FFC, FPC) - 0527450633 853304-0527450633
Manufacturer: Molex, LLC Win Source Part Number: 853304-0527450633 Series: Easy-On 52745 Features: Position Connector Package: Reel - TR Family Name: 052745 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 0052745-0633, 52745-0633, WM11020TR, 052745-0633, 0527450633-ND, WM11020DKR, 527450633, WM11020CT

Manufacturer: Molex, LLC
Win Source Part Number: 853304-0527450633
Series: Easy-On 52745
Features: Position Connector
Package: Reel - TR
Family Name: 052745
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 0052745-0633, 52745-0633, WM11020TR, 052745-0633, 0527450633-ND, WM11020DKR, 527450633, WM11020CT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 853304-0527450633
Product Name Flat Flex Cables (FFC, FPC) - 0527450633
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details