Conn FPC Connector SKT 30 POS 1mm Solder ST SMD T/R Product overview: 526103075 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Flat Flex Jumpers, Cables (FFC, FPC). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 458-526103075 can be used for catalog matching and distributor lookup.
Manufacturer: Molex, LLC
Win Source Part Number: 759983-526103075
Series: Easy-On 52610
Packaging: Reel package
Number of Positions: 30
Pitch: 0.039" (1.00mm)
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin Bismuth
Contact Material: Phosphor Bronze
Height Above Board: 0.226" (5.74mm)
Flat Flex Type: FPC
Connector/Contact Type: Contacts, Vertical, 1 Sided
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Tapered
Housing Material: Polyamide (PA46), Nylon 4/6
Actuator Material: Polyphenylene Sulfide (PPS)
Material Flammability Rating: UL94 V-0
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: 52610
Categories: Connectors, Interconnects
Alternative Parts (Cross-Reference): SFW30S-2STE1LF; SFW30S-2STME1LF; 00 6208 500 030 000+;
Introduction Date: January 09, 2009
ECCN: EAR99
Country of Origin: China, Japan
Estimated EOL Date: Obsolete
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 458-526103075 | 759983-526103075 |
| Product Name | SMD Electronic Connector | FFC, FPC (FlatFlexible) Connectors - 526103075 |
| Termination | Solder |